Bourns, Inc. SMD 3.5UH 2.1A 32 MOHM Inductor and Choke SRU5018-3R5Y

Description
FIXED IND 3.5UH 2.1A 32 MOHM SMD Product overview: SRU5018-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 2.1A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 2.1A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-3R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.5UH 2.1A 32 MOHM SMD Product overview: SRU5018-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 2.1A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 2.1A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-3R5Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.5UH 2.1A 32 MOHM Inductor and Choke - 71-SRU5018-3R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.5UH 2.1A 32 MOHM Inductor and Choke
71-SRU5018-3R5Y
SMD 3.5UH 2.1A 32 MOHM Inductor and Choke 71-SRU5018-3R5Y
FIXED IND 3.5UH 2.1A 32 MOHM SMD Product overview: SRU5018-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 2.1A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 2.1A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-3R5Y can be used for catalog matching and distributor lookup.

FIXED IND 3.5UH 2.1A 32 MOHM SMD Product overview: SRU5018-3R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH, 2.1A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, 2.1A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-3R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU5018-3R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-3R5YCT-ND
Fixed Inductors SRU5018-3R5YCT-ND
3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-3R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-3R5YTR-ND
Fixed Inductors SRU5018-3R5YTR-ND
3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-3R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-3R5YDKR-ND
Fixed Inductors SRU5018-3R5YDKR-ND
3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

3.5µH Shielded Inductor 2.1A 32mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
987722-SRU5018-3R5Y
Inductors, Coils, Chokes - Fixed Inductors 987722-SRU5018-3R5Y
Win Source Part Number: 987722-SRU5018-3R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 7.96MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 32mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5018-3R5YDKR,SRU5 0183R5Y,SRU5018-3R5Y TR,SRU5018-3R5Y-ND,S RU5018-3R5YCT Base Product Number: SRU5018 Current - Saturation (Isat): 1.7A

Win Source Part Number: 987722-SRU5018-3R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 7.96MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 32mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5018-3R5YDKR,SRU50183R5Y,SRU5018-3R5YTR,SRU5018-3R5Y-ND,SRU5018-3R5YCT
Base Product Number: SRU5018
Current - Saturation (Isat): 1.7A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU5018-3R5Y SRU5018-3R5YCT-ND 987722-SRU5018-3R5Y
Product Name SMD 3.5UH 2.1A 32 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.5 microH 3.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details