Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU5018-220Y

Description
Win Source Part Number: 1165344-SRU5018-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): SRU5018-220Y.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5018-220YTR,SRU50 18-220YDKR,SRU5018-2 20YCT,SRU5018220Y,SR U5018-220Y-ND Base Product Number: SRU5018 Current - Saturation (Isat): 650mA
Request a Quote Datasheet
Description
Win Source Part Number: 1165344-SRU5018-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): SRU5018-220Y.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5018-220YTR,SRU50 18-220YDKR,SRU5018-2 20YCT,SRU5018220Y,SR U5018-220Y-ND Base Product Number: SRU5018 Current - Saturation (Isat): 650mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1165344-SRU5018-220Y
Inductors, Coils, Chokes - Fixed Inductors 1165344-SRU5018-220Y
Win Source Part Number: 1165344-SRU5018-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5018 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) Alternative Parts (Cross-Reference): SRU5018-220Y.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU5018-220YTR,SRU50 18-220YDKR,SRU5018-2 20YCT,SRU5018220Y,SR U5018-220Y-ND Base Product Number: SRU5018 Current - Saturation (Isat): 650mA

Win Source Part Number: 1165344-SRU5018-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5018
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 160mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Alternative Parts (Cross-Reference): SRU5018-220Y.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU5018-220YTR,SRU5018-220YDKR,SRU5018-220YCT,SRU5018220Y,SRU5018-220Y-ND
Base Product Number: SRU5018
Current - Saturation (Isat): 650mA

Buy Now Datasheet
Fixed Inductors - SRU5018-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-220YCT-ND
Fixed Inductors SRU5018-220YCT-ND
22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-220YTR-ND
Fixed Inductors SRU5018-220YTR-ND
22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-220YDKR-ND
Fixed Inductors SRU5018-220YDKR-ND
22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

22µH Shielded Wirewound Inductor 680mA 160mOhm Nonstandard

Buy Now Datasheet
SMD 22UH 680MA 160MOHM Inductor and Choke - 71-SRU5018-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 680MA 160MOHM Inductor and Choke
71-SRU5018-220Y
SMD 22UH 680MA 160MOHM Inductor and Choke 71-SRU5018-220Y
FIXED IND 22UH 680MA 160MOHM SMD Product overview: SRU5018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 680MA 160MOHM SMD Product overview: SRU5018-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 680MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 680MA, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 22Uh, 0.68A, Shielded; Inductance Bourns - 99AC4437 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 22Uh, 0.68A, Shielded; Inductance Bourns
99AC4437
Power Inductor, 22Uh, 0.68A, Shielded; Inductance Bourns 99AC4437
POWER INDUCTOR, 22UH, 0.68A, SHIELDED; Inductance:22µH; RMS Current (Irms):680mA; Inductor Construction:Shielde d; Saturation Current (Isat):650mA; Product Range:SRU5018 Series; Power Inductor Case:5.2mm x 5.2mm x 1.8mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, 22UH, 0.68A, SHIELDED; Inductance:22µH; RMS Current (Irms):680mA; Inductor Construction:Shielded; Saturation Current (Isat):650mA; Product Range:SRU5018 Series; Power Inductor Case:5.2mm x 5.2mm x 1.8mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165344-SRU5018-220Y SRU5018-220YCT-ND 71-SRU5018-220Y 99AC4437
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 22UH 680MA 160MOHM Inductor and Choke Power Inductor, 22Uh, 0.68A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers