Bourns, Inc. Fixed Inductors SRU5018-150Y

Description
15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU5018-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-150YDKR-ND
Fixed Inductors SRU5018-150YDKR-ND
15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-150YTR-ND
Fixed Inductors SRU5018-150YTR-ND
15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-150YCT-ND
Fixed Inductors SRU5018-150YCT-ND
15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

15µH Shielded Wirewound Inductor 950mA 100mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns - 09J3037 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns
09J3037
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns 09J3037
INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU5018 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU5018 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns - 02J3291 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns
02J3291
Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns 02J3291
INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):950mA; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU5018 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 800MA, SMD; Inductance:15µH; RMS Current (Irms):950mA; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU5018 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU5018-150YDKR-ND 09J3037
Product Name Fixed Inductors Inductor, Shielded, 15Uh, 800Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567660 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers