Bourns, Inc. Fixed Inductors SRU5018-101Y

Description
100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU5018-101YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-101YDKR-ND
Fixed Inductors SRU5018-101YDKR-ND
100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-101YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-101YCT-ND
Fixed Inductors SRU5018-101YCT-ND
100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU5018-101YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5018-101YTR-ND
Fixed Inductors SRU5018-101YTR-ND
100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

100µH Shielded Wirewound Inductor 320mA 620mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 100Uh, 310Ma, Smd; Inductance Bourns - 09J3036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 310Ma, Smd; Inductance Bourns
09J3036
Inductor, Shielded, 100Uh, 310Ma, Smd; Inductance Bourns 09J3036
INDUCTOR, SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):310mA; Product Range:SRU5018 Series; DC Resistance Max:0.62ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 310MA, SMD; Inductance:100µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):310mA; Product Range:SRU5018 Series; DC Resistance Max:0.62ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Uh, 310Ma, Smd, Full Reel; Inductance Bourns - 02J3290 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 310Ma, Smd, Full Reel; Inductance Bourns
02J3290
Inductor, Shielded, 100Uh, 310Ma, Smd, Full Reel; Inductance Bourns 02J3290
INDUCTOR, SHIELDED, 100UH, 310MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):320mA; Inductor Construction:Shielde d; Saturation Current (Isat):310mA; Product Range:SRU5018 Series; DC Resistance Max:0.62ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 310MA, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):320mA; Inductor Construction:Shielded; Saturation Current (Isat):310mA; Product Range:SRU5018 Series; DC Resistance Max:0.62ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU5018-101YDKR-ND 09J3036 02J3290
Product Name Fixed Inductors Inductor, Shielded, 100Uh, 310Ma, Smd; Inductance Bourns Inductor, Shielded, 100Uh, 310Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details