Bourns SRU5018-100Y Power Inductor
10µH Shielded Wirewound Inductor 1.25A 65mOhm Nonstandard
10µH Shielded Wirewound Inductor 1.25A 65mOhm Nonstandard
FIXED IND 10UH 1.25A 65 MOHM SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1101999-SRU5018-100Y
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.25A
Inductance: 10μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.05A
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 50MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 65 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
FIXED IND 10UH 1.25A 65 MOHM SMD Product overview: SRU5018-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5018-100Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10UH, 1.25A, 30%; Inductance:10µH; RMS Current (Irms):1.25A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRU5018 Series, 10 H, 30%, Shielded, 0.065 ohm, 1.25 A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466181 | 118-SRU5018-100YTR-ND | 1101999-SRU5018-100Y | 71-SRU5018-100Y | 02J3289 | 50M5034 |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors - SRU5018-100Y | SMD 10UH 1.25A 65 MOHM Inductor and Choke | Inductor, Shielded, 10Uh, 1.25A, 30%; Inductance Bourns | Surface Mount Power Inductor, Sru5018 Series, 10 H, 30%, Shielded, 0.065 Ohm, 1.25 A Rohs Compliant Bourns |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 1250 milliamps | 1050 milliamps | 1250 milliamps | 1250 milliamps | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 5018 |