Bourns, Inc. Fixed Inductors SRU5016-680Y

Description
68µH Shielded Wirewound Inductor 360mA 560mOhm Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 360mA 560mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU5016-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5016-680YTR-ND
Fixed Inductors 118-SRU5016-680YTR-ND
68µH Shielded Wirewound Inductor 360mA 560mOhm Nonstandard

68µH Shielded Wirewound Inductor 360mA 560mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU5016-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5016-680YDKR-ND
Fixed Inductors 118-SRU5016-680YDKR-ND
FIXED IND 68UH 360MA 560 MOHM

FIXED IND 68UH 360MA 560 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SRU5016-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU5016-680YCT-ND
Fixed Inductors 118-SRU5016-680YCT-ND
FIXED IND 68UH 360MA 560 MOHM

FIXED IND 68UH 360MA 560 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRU5016-680YTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers