Bourns, Inc. Fixed Inductors SRU5016-330Y

Description
33µH Shielded Wirewound Inductor 540mA 300mOhm Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 540mA 300mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU5016-330Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5016-330Y-ND
Fixed Inductors SRU5016-330Y-ND
33µH Shielded Wirewound Inductor 540mA 300mOhm Nonstandard

33µH Shielded Wirewound Inductor 540mA 300mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU5016-330Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details