FIXED IND 10UH 1A 84 MOHM SMD Product overview: SRU5016-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5016-100Y can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1A 84mOhm Nonstandard
10µH Shielded Wirewound Inductor 1A 84mOhm Nonstandard
10µH Shielded Wirewound Inductor 1A 84mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1258870-SRU5016-100Y
Series: SRU5016
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 900mA
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 40MHz
Test Frequency: 100kHz
Size: 0.205" L x 0.205" W (5.20mm x 5.20mm)
Family Name: SRU5016
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 84 mOhm
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): CLS4D18-100NC; CLS4D23B-110NC; CDRH5D11NP-100PC;
Introduction Date: April 21, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
INDUCTOR, SHIELDED, 10UH, 900MA, SMD; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU5016-100Y | SRU5016-100YCT-ND | 1258870-SRU5016-100Y | 09J3023 |
| Product Name | SMD 10UH 1A 84 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SRU5016-100Y | Inductor, Shielded, 10Uh, 900Ma, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 10 microH | 10 microH | 10 microH |