Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU5011-2R5Y

Description
Win Source Part Number: 1273060-SRU5011-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 125MHz Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU5011 Current - Saturation (Isat): 1.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1273060-SRU5011-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 125MHz Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU5011 Current - Saturation (Isat): 1.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273060-SRU5011-2R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273060-SRU5011-2R5Y
Win Source Part Number: 1273060-SRU5011-2R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU5011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8 @ 7.96MHz Frequency - Self Resonant: 125MHz Package / Case: Nonstandard DC Resistance (DCR): 52mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU5011 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1273060-SRU5011-2R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU5011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8 @ 7.96MHz
Frequency - Self Resonant: 125MHz
Package / Case: Nonstandard
DC Resistance (DCR): 52mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.205" L x 0.205" W (5.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU5011
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - SRU5011-2R5Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU5011-2R5Y-ND
Fixed Inductors SRU5011-2R5Y-ND
2.5µH Shielded Wirewound Inductor 1.3A 52mOhm Nonstandard

2.5µH Shielded Wirewound Inductor 1.3A 52mOhm Nonstandard

Buy Now Datasheet
SMD 2.5UH 1.3A 52 MOHM Inductor and Choke - 71-SRU5011-2R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 1.3A 52 MOHM Inductor and Choke
71-SRU5011-2R5Y
SMD 2.5UH 1.3A 52 MOHM Inductor and Choke 71-SRU5011-2R5Y
FIXED IND 2.5UH 1.3A 52 MOHM SMD Product overview: SRU5011-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.3A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.3A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5011-2R5Y can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 1.3A 52 MOHM SMD Product overview: SRU5011-2R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 1.3A, 52 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 1.3A, 52 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU5011-2R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273060-SRU5011-2R5Y SRU5011-2R5Y-ND 71-SRU5011-2R5Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.5UH 1.3A 52 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data