Bourns, Inc. Fixed Inductors SRU3028A-220Y

Description
22µH Shielded Wirewound Inductor 600mA 335mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 600mA 335mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU3028A-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU3028A-220YTR-ND
Fixed Inductors 118-SRU3028A-220YTR-ND
22µH Shielded Wirewound Inductor 600mA 335mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 600mA 335mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 22 H, 30%, Shielded, 0.335 Ohm, 600 Ma Rohs Compliant Bourns - 87X9562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 22 H, 30%, Shielded, 0.335 Ohm, 600 Ma Rohs Compliant Bourns
87X9562
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 22 H, 30%, Shielded, 0.335 Ohm, 600 Ma Rohs Compliant Bourns 87X9562
Surface Mount Power Inductor, AEC-Q200 SRU3028A Series, 22 H, 30%, Shielded, 0.335 ohm, 600 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU3028A Series, 22 H, 30%, Shielded, 0.335 ohm, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU3028A-220YTR-ND 87X9562
Product Name Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 22 H, 30%, Shielded, 0.335 Ohm, 600 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers