Bourns, Inc. Fixed Inductors SRU3028A-100Y

Description
10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3028A-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-100YTR-ND
Fixed Inductors SRU3028A-100YTR-ND
10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3028A-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-100YCT-ND
Fixed Inductors SRU3028A-100YCT-ND
10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU3028A-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3028A-100YDKR-ND
Fixed Inductors SRU3028A-100YDKR-ND
10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 720mA 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273064-SRU3028A-100Y
Inductors, Coils, Chokes - Fixed Inductors 1273064-SRU3028A-100Y
Win Source Part Number: 1273064-SRU3028A-100 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3028A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 35MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 720 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU3028A-100YDKR,SRU 3028A-100YTR,SRU3028 A-100YCT,SRU3028A-10 0Y Base Product Number: SRU3028A Current - Saturation (Isat): 860mA

Win Source Part Number: 1273064-SRU3028A-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3028A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 35MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU3028A-100YDKR,SRU3028A-100YTR,SRU3028A-100YCT,SRU3028A-100Y
Base Product Number: SRU3028A
Current - Saturation (Isat): 860mA

Buy Now Datasheet
SMD 10UH 720MA 200MOHM Inductor and Choke - 71-SRU3028A-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 720MA 200MOHM Inductor and Choke
71-SRU3028A-100Y
SMD 10UH 720MA 200MOHM Inductor and Choke 71-SRU3028A-100Y
FIXED IND 10UH 720MA 200MOHM SMD Product overview: SRU3028A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 720MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 720MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3028A-100Y can be used for catalog matching and distributor lookup.

FIXED IND 10UH 720MA 200MOHM SMD Product overview: SRU3028A-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 720MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 720MA, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3028A-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 10 H, 30%, Shielded, 0.2 Ohm, 720 Ma Rohs Compliant Bourns - 87X9560 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 10 H, 30%, Shielded, 0.2 Ohm, 720 Ma Rohs Compliant Bourns
87X9560
Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 10 H, 30%, Shielded, 0.2 Ohm, 720 Ma Rohs Compliant Bourns 87X9560
Surface Mount Power Inductor, AEC-Q200 SRU3028A Series, 10 H, 30%, Shielded, 0.2 ohm, 720 mA RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU3028A Series, 10 H, 30%, Shielded, 0.2 ohm, 720 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU3028A-100YTR-ND 1273064-SRU3028A-100Y 71-SRU3028A-100Y 87X9560
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 720MA 200MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Sru3028A Series, 10 H, 30%, Shielded, 0.2 Ohm, 720 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3000 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details