Bourns, Inc. Fixed Inductors SRU3028-100M

Description
10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU3028-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU3028-100MCT-ND
Fixed Inductors 118-SRU3028-100MCT-ND
10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard

10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU3028-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU3028-100MTR-ND
Fixed Inductors 118-SRU3028-100MTR-ND
10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard

10µH Shielded Wirewound Inductor 720mA 160mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU3028-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU3028-100MDKR-ND
Fixed Inductors 118-SRU3028-100MDKR-ND
FIXED IND 10UH 720MA 160 MOHM

FIXED IND 10UH 720MA 160 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRU3028-100MCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R10 0402DC-R10XJRW , 0402DC-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details