FIXED IND 2UH 1.1A 95 MOHM SMD Product overview: SRU3014-2R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 1.1A, 95 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 1.1A, 95 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-2R0Y can be used for catalog matching and distributor lookup.
2µH Shielded Wirewound Inductor 1.1A 95mOhm Max Nonstandard
2µH Shielded Wirewound Inductor 1.1A 95mOhm Max Nonstandard
FIXED IND 2UH 1.1A 95 MOHM SMD
Win Source Part Number: 1273079-SRU3014-2R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3014
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 2 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 110MHz
Package / Case: Nonstandard
DC Resistance (DCR): 95mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRU3014-2R0YCT,SRU3
Base Product Number: SRU3014
Current - Saturation (Isat): 1.3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRU3014-2R0Y | 118-SRU3014-2R0YTR-ND | 1273079-SRU3014-2R0Y |
| Product Name | SMD 2UH 1.1A 95 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Inductance Range | 2 microH | 2 microH |