Bourns, Inc. SMD 1.2UH 1.85A 55MOHM Inductor and Choke SRU3014-1R2Y

Description
FIXED IND 1.2UH 1.85A 55MOHM SMD Product overview: SRU3014-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.85A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.85A, 55MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-1R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 1.85A 55MOHM SMD Product overview: SRU3014-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.85A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.85A, 55MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-1R2Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.2UH 1.85A 55MOHM Inductor and Choke - 71-SRU3014-1R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 1.85A 55MOHM Inductor and Choke
71-SRU3014-1R2Y
SMD 1.2UH 1.85A 55MOHM Inductor and Choke 71-SRU3014-1R2Y
FIXED IND 1.2UH 1.85A 55MOHM SMD Product overview: SRU3014-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.85A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.85A, 55MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-1R2Y can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 1.85A 55MOHM SMD Product overview: SRU3014-1R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1.85A, 55MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1.85A, 55MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-1R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273078-SRU3014-1R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273078-SRU3014-1R2Y
Win Source Part Number: 1273078-SRU3014-1R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3014 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.2 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 7.96MHz Frequency - Self Resonant: 150MHz Package / Case: Nonstandard DC Resistance (DCR): 55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.85 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU3014 Current - Saturation (Isat): 1.9A

Win Source Part Number: 1273078-SRU3014-1R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3014
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.2 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 7.96MHz
Frequency - Self Resonant: 150MHz
Package / Case: Nonstandard
DC Resistance (DCR): 55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.85 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU3014
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
Fixed Inductors - SRU3014-1R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3014-1R2Y-ND
Fixed Inductors SRU3014-1R2Y-ND
1.2µH Shielded Wirewound Inductor 1.85A 55mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 1.85A 55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU3014-1R2Y 1273078-SRU3014-1R2Y SRU3014-1R2Y-ND
Product Name SMD 1.2UH 1.85A 55MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2-2176797-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details