Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU3014-100Y

Description
Win Source Part Number: 1273076-SRU3014-100Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3014 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU3014 Current - Saturation (Isat): 660mA
Request a Quote Datasheet
Description
Win Source Part Number: 1273076-SRU3014-100Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3014 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU3014 Current - Saturation (Isat): 660mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273076-SRU3014-100Y
Inductors, Coils, Chokes - Fixed Inductors 1273076-SRU3014-100Y
Win Source Part Number: 1273076-SRU3014-100Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3014 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.063" (1.60mm) Standard Package: 1,200 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 290mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 640 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU3014 Current - Saturation (Isat): 660mA

Win Source Part Number: 1273076-SRU3014-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3014
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.063" (1.60mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 290mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 640 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU3014
Current - Saturation (Isat): 660mA

Buy Now Datasheet
SMD 10UH 640MA 290MOHM Inductor and Choke - 71-SRU3014-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 640MA 290MOHM Inductor and Choke
71-SRU3014-100Y
SMD 10UH 640MA 290MOHM Inductor and Choke 71-SRU3014-100Y
FIXED IND 10UH 640MA 290MOHM SMD Product overview: SRU3014-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 640MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 640MA, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-100Y can be used for catalog matching and distributor lookup.

FIXED IND 10UH 640MA 290MOHM SMD Product overview: SRU3014-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 640MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 640MA, 290MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3014-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU3014-100Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3014-100Y-ND
Fixed Inductors SRU3014-100Y-ND
10µH Shielded Wirewound Inductor 640mA 290mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 640mA 290mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273076-SRU3014-100Y 71-SRU3014-100Y SRU3014-100Y-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 640MA 290MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details