Bourns, Inc. Fixed Inductors SRU3009-2R2Y

Description
2.2µH Shielded Wirewound Inductor 800mA 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 800mA 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU3009-2R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU3009-2R2Y-ND
Fixed Inductors SRU3009-2R2Y-ND
2.2µH Shielded Wirewound Inductor 800mA 145mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 800mA 145mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273086-SRU3009-2R2Y
Inductors, Coils, Chokes - Fixed Inductors 1273086-SRU3009-2R2Y
Win Source Part Number: 1273086-SRU3009-2R2Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU3009 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.041" (1.05mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 8.5 @ 7.96MHz Frequency - Self Resonant: 150MHz Package / Case: Nonstandard DC Resistance (DCR): 145mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU3009 Product Status: Obsolete Current - Saturation (Isat): 850mA

Win Source Part Number: 1273086-SRU3009-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU3009
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.041" (1.05mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 8.5 @ 7.96MHz
Frequency - Self Resonant: 150MHz
Package / Case: Nonstandard
DC Resistance (DCR): 145mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.130" W (3.50mm x 3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU3009
Product Status: Obsolete
Current - Saturation (Isat): 850mA

Buy Now Datasheet
2.2UH 800MA 145MOHM Inductor and Choke - 71-SRU3009-2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 800MA 145MOHM Inductor and Choke
71-SRU3009-2R2Y
2.2UH 800MA 145MOHM Inductor and Choke 71-SRU3009-2R2Y
FIXED IND 2.2UH 800MA 145MOHM SM Product overview: SRU3009-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3009-2R2Y can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 800MA 145MOHM SM Product overview: SRU3009-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 145MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU3009-2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU3009-2R2Y-ND 1273086-SRU3009-2R2Y 71-SRU3009-2R2Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 2.2UH 800MA 145MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details