Bourns, Inc. Kits - Inductor Kits SRU30-LAB1

Description
Win Source Part Number: 1243338-SRU30-LAB1 Category: Kits>Inductor Kits Series: SRU3011, SRU3017, SRU3028 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.5µH ~ 100µH Packages Included: Non-Standard SMD
Request a Quote Datasheet
Description
Win Source Part Number: 1243338-SRU30-LAB1 Category: Kits>Inductor Kits Series: SRU3011, SRU3017, SRU3028 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.5µH ~ 100µH Packages Included: Non-Standard SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1243338-SRU30-LAB1
Kits - Inductor Kits 1243338-SRU30-LAB1
Win Source Part Number: 1243338-SRU30-LAB1 Category: Kits>Inductor Kits Series: SRU3011, SRU3017, SRU3028 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Wirewound Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Quantity: 54 Pieces (18 Values - 3 Each) Inductance Range: 1.5µH ~ 100µH Packages Included: Non-Standard SMD

Win Source Part Number: 1243338-SRU30-LAB1
Category: Kits>Inductor Kits
Series: SRU3011, SRU3017, SRU3028
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Wirewound
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Quantity: 54 Pieces (18 Values - 3 Each)
Inductance Range: 1.5µH ~ 100µH
Packages Included: Non-Standard SMD

Buy Now Datasheet
Inductor and Choke - 655-SRU30-LAB1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
655-SRU30-LAB1
Inductor and Choke 655-SRU30-LAB1
KIT PWR INDUCTOR 3PC EACH Product overview: SRU30-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRU30-LAB1 can be used for catalog matching and distributor lookup.

KIT PWR INDUCTOR 3PC EACH Product overview: SRU30-LAB1 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Inductor Kits. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 655-SRU30-LAB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor Kit; Inductor Kit Type Bourns - 61J9160 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit; Inductor Kit Type Bourns
61J9160
Inductor Kit; Inductor Kit Type Bourns 61J9160
INDUCTOR KIT; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1.5µH to 100µH; No. of Items in Kit:54; Product Range:-; Kit Contents:54-Pcs of 1.5µH to 100µH Shielded Power Inductors RoHS Compliant: NA

INDUCTOR KIT; Inductor Kit Type:Power Inductors Lab Kit; Range of Inductance Values:1.5µH to 100µH; No. of Items in Kit:54; Product Range:-; Kit Contents:54-Pcs of 1.5µH to 100µH Shielded Power Inductors RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1243338-SRU30-LAB1 655-SRU30-LAB1 61J9160
Product Name Kits - Inductor Kits Inductor and Choke Inductor Kit; Inductor Kit Type Bourns
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Shielded Inductor Kit
Core Material Ferrite Ferrite DR/RI
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers