Win Source Part Number: 1273093-SRU2016-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2016
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 650mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU2016
Current - Saturation (Isat): 400mA
15µH Shielded Wirewound Inductor 600mA 650mOhm Max Nonstandard
FIXED IND 15UH 600MA 650 MOHM
FIXED IND 15UH 600MA 650 MOHM
FIXED IND 15UH 600MA 650MOHM SMD Product overview: SRU2016-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 600MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 600MA, 650MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2016-150Y can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273093-SRU2016-150Y | 118-SRU2016-150YTR-ND | 71-SRU2016-150Y |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 15UH 600MA 650MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |