Bourns, Inc. SMD 10UH 870MA 430MOHM Inductor and Choke SRU2016-100Y

Description
FIXED IND 10UH 870MA 430MOHM SMD Product overview: SRU2016-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2016-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 870MA 430MOHM SMD Product overview: SRU2016-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2016-100Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 870MA 430MOHM Inductor and Choke - 71-SRU2016-100Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 870MA 430MOHM Inductor and Choke
71-SRU2016-100Y
SMD 10UH 870MA 430MOHM Inductor and Choke 71-SRU2016-100Y
FIXED IND 10UH 870MA 430MOHM SMD Product overview: SRU2016-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2016-100Y can be used for catalog matching and distributor lookup.

FIXED IND 10UH 870MA 430MOHM SMD Product overview: SRU2016-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 430MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2016-100Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273096-SRU2016-100Y
Inductors, Coils, Chokes - Fixed Inductors 1273096-SRU2016-100Y
Win Source Part Number: 1273096-SRU2016-100Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU2016 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 9 @ 2.52MHz Frequency - Self Resonant: 45MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 870 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU2016-100YDKR,SRU2 016100Y,SRU2016-100Y ,SRU2016-100YCT,SRU2 016-100YTR Base Product Number: SRU2016 Current - Saturation (Isat): 520mA

Win Source Part Number: 1273096-SRU2016-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2016
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 9 @ 2.52MHz
Frequency - Self Resonant: 45MHz
Package / Case: Nonstandard
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 870 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU2016-100YDKR,SRU2016100Y,SRU2016-100Y,SRU2016-100YCT,SRU2016-100YTR
Base Product Number: SRU2016
Current - Saturation (Isat): 520mA

Buy Now Datasheet
Fixed Inductors - SRU2016-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2016-100YTR-ND
Fixed Inductors SRU2016-100YTR-ND
10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU2016-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2016-100YCT-ND
Fixed Inductors SRU2016-100YCT-ND
10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU2016-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2016-100YDKR-ND
Fixed Inductors SRU2016-100YDKR-ND
10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 870mA 430mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, 0.87A, Shielded; Inductance Bourns - 99AC4435 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 0.87A, Shielded; Inductance Bourns
99AC4435
Power Inductor, 10Uh, 0.87A, Shielded; Inductance Bourns 99AC4435
POWER INDUCTOR, 10UH, 0.87A, SHIELDED; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; Power Inductor Case:2.8mm x 2.8mm x 1.65mm; DC RoHS Compliant: Yes

POWER INDUCTOR, 10UH, 0.87A, SHIELDED; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; Power Inductor Case:2.8mm x 2.8mm x 1.65mm; DC RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns - 33M0168 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns
33M0168
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns 33M0168
INDUCTOR, 10UH, SHIELDED, 0.87A; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 0.87A; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns - 33AK4634 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns
33AK4634
Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns 33AK4634
INDUCTOR, 10UH, SHIELDED, 0.87A; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielde d; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 0.87A; Inductance:10µH; RMS Current (Irms):870mA; Inductor Construction:Shielded; Saturation Current (Isat):520mA; Product Range:SRU2016 Series; DC Resistance Max:0.43ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU2016-100Y 1273096-SRU2016-100Y SRU2016-100YTR-ND 99AC4435 33M0168
Product Name SMD 10UH 870MA 430MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Power Inductor, 10Uh, 0.87A, Shielded; Inductance Bourns Inductor, 10Uh, Shielded, 0.87A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details