Win Source Part Number: 1122971-SRU2013-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2013
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 72MHz
Package / Case: Nonstandard
DC Resistance (DCR): 220mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Alternative Parts (Cross-Reference): SRU2013-4R7Y.;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRU2013-4R7Y-ND,SRU2
Base Product Number: SRU2013
Current - Saturation (Isat): 750mA
4.7µH Shielded Wirewound Inductor 900mA 220mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 900mA 220mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 900mA 220mOhm Max Nonstandard
FIXED IND 4.7UH 900MA 220MOHM SM Product overview: SRU2013-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2013-4R7Y can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 900MA 220MOHM SM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1122971-SRU2013-4R7Y | SRU2013-4R7YCT-ND | 71-SRU2013-4R7Y | SRU2013-4R7Y |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 4.7UH 900MA 220MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke |