Bourns, Inc. Fixed Inductors SRU2013-330Y

Description
33µH Shielded Wirewound Inductor 300mA 1.82Ohm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 300mA 1.82Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU2013-330Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2013-330Y-ND
Fixed Inductors SRU2013-330Y-ND
33µH Shielded Wirewound Inductor 300mA 1.82Ohm Max Nonstandard

33µH Shielded Wirewound Inductor 300mA 1.82Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU2013-330Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers