Bourns, Inc. Fixed Inductors SRU2011-220Y

Description
22µH Shielded Wirewound Inductor 330mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 330mA 1.58Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU2011-220Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2011-220Y-ND
Fixed Inductors SRU2011-220Y-ND
22µH Shielded Wirewound Inductor 330mA 1.58Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 330mA 1.58Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273102-SRU2011-220Y
Inductors, Coils, Chokes - Fixed Inductors 1273102-SRU2011-220Y
Win Source Part Number: 1273102-SRU2011-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU2011 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 1.58Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 330 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU2011 Current - Saturation (Isat): 270mA

Win Source Part Number: 1273102-SRU2011-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2011
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.58Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 330 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU2011
Current - Saturation (Isat): 270mA

Buy Now Datasheet
SMD 22UH 330MA 1.58OHM Inductor and Choke - 71-SRU2011-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 330MA 1.58OHM Inductor and Choke
71-SRU2011-220Y
SMD 22UH 330MA 1.58OHM Inductor and Choke 71-SRU2011-220Y
FIXED IND 22UH 330MA 1.58OHM SMD Product overview: SRU2011-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 1.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 1.58OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 330MA 1.58OHM SMD Product overview: SRU2011-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 1.58OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 1.58OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU2011-220Y-ND 1273102-SRU2011-220Y 71-SRU2011-220Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 330MA 1.58OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers