Bourns, Inc. SMD 1UH 1.65A 100 MOHM Inductor and Choke SRU2011-1R0Y

Description
FIXED IND 1UH 1.65A 100 MOHM SMD Product overview: SRU2011-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.65A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.65A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.65A 100 MOHM SMD Product overview: SRU2011-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.65A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.65A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-1R0Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.65A 100 MOHM Inductor and Choke - 71-SRU2011-1R0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.65A 100 MOHM Inductor and Choke
71-SRU2011-1R0Y
SMD 1UH 1.65A 100 MOHM Inductor and Choke 71-SRU2011-1R0Y
FIXED IND 1UH 1.65A 100 MOHM SMD Product overview: SRU2011-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.65A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.65A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-1R0Y can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.65A 100 MOHM SMD Product overview: SRU2011-1R0Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.65A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.65A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2011-1R0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273106-SRU2011-1R0Y
Inductors, Coils, Chokes - Fixed Inductors 1273106-SRU2011-1R0Y
Win Source Part Number: 1273106-SRU2011-1R0Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU2011 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 6 @ 7.96MHz Frequency - Self Resonant: 160MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRU2011-1R0YCT,1 18-SRU2011-1R0YDKR,S RU2011-1R0Y,118-SRU2 011-1R0YTR Base Product Number: SRU2011 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1273106-SRU2011-1R0Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2011
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 6 @ 7.96MHz
Frequency - Self Resonant: 160MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRU2011-1R0YCT,118-SRU2011-1R0YDKR,SRU2011-1R0Y,118-SRU2011-1R0YTR
Base Product Number: SRU2011
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Fixed Inductors - 118-SRU2011-1R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU2011-1R0YDKR-ND
Fixed Inductors 118-SRU2011-1R0YDKR-ND
1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU2011-1R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU2011-1R0YTR-ND
Fixed Inductors 118-SRU2011-1R0YTR-ND
1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU2011-1R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU2011-1R0YCT-ND
Fixed Inductors 118-SRU2011-1R0YCT-ND
1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 100mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU2011-1R0Y 1273106-SRU2011-1R0Y 118-SRU2011-1R0YDKR-ND
Product Name SMD 1UH 1.65A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers