Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU2009-4R4Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327982-SRU2009-4R4Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 4.4 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: SRU2009 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327982-SRU2009-4R4Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 4.4 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: SRU2009 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327982-SRU2009-4R4Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327982-SRU2009-4R4Y
Inductors, Coils, Chokes - Fixed Inductors 1327982-SRU2009-4R4Y
Manufacturer: Bourns Inc. Win Source Part Number: 1327982-SRU2009-4R4Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Inductance: 4.4 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 7 @ 7.96MHz Frequency - Self Resonant: 85MHz DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: SRU2009 Current - Saturation (Isat): 500mA RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327982-SRU2009-4R4Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Inductance: 4.4 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 7 @ 7.96MHz
Frequency - Self Resonant: 85MHz
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: SRU2009
Current - Saturation (Isat): 500mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - SRU2009-4R4Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2009-4R4Y-ND
Fixed Inductors SRU2009-4R4Y-ND
4.4µH Shielded Wirewound Inductor 680mA 430mOhm Max Nonstandard

4.4µH Shielded Wirewound Inductor 680mA 430mOhm Max Nonstandard

Buy Now Datasheet
4.4UH 680MA 430MOHM Inductor and Choke - 71-SRU2009-4R4Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.4UH 680MA 430MOHM Inductor and Choke
71-SRU2009-4R4Y
4.4UH 680MA 430MOHM Inductor and Choke 71-SRU2009-4R4Y
FIXED IND 4.4UH 680MA 430MOHM SM Product overview: SRU2009-4R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4UH, 680MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4UH, 680MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2009-4R4Y can be used for catalog matching and distributor lookup.

FIXED IND 4.4UH 680MA 430MOHM SM Product overview: SRU2009-4R4Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4UH, 680MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.4UH, 680MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2009-4R4Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327982-SRU2009-4R4Y SRU2009-4R4Y-ND 71-SRU2009-4R4Y
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 4.4UH 680MA 430MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details