Bourns, Inc. Fixed Inductors SRU2009-2R2Y

Description
2.2µH Shielded Inductor 1.1A 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.1A 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU2009-2R2Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU2009-2R2Y-ND
Fixed Inductors SRU2009-2R2Y-ND
2.2µH Shielded Inductor 1.1A 210mOhm Max Nonstandard

2.2µH Shielded Inductor 1.1A 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU2009-2R2Y-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers