10µH Shielded Inductor 400mA 1.08Ohm Max Nonstandard
10µH Shielded Inductor 400mA 1.08Ohm Max Nonstandard
10µH Shielded Inductor 400mA 1.08Ohm Max Nonstandard
Win Source Part Number: 1273110-SRU2009-100Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU2009
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 10 @ 2.52MHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.08Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRU2009-100YCT,S
Base Product Number: SRU2009
Current - Saturation (Isat): 350mA
FIXED IND 10UH 400MA 1.08OHM SMD Product overview: SRU2009-100Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 1.08OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU2009-100Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRU2009-100YTR-ND | 1273110-SRU2009-100Y | 71-SRU2009-100Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 400MA 1.08OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |