Bourns, Inc. SMD 6.8UH 5.2A 18 MOHM Inductor and Choke SRU1063A-6R8Y

Description
FIXED IND 6.8UH 5.2A 18 MOHM SMD Product overview: SRU1063A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 5.2A 18 MOHM SMD Product overview: SRU1063A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-6R8Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 5.2A 18 MOHM Inductor and Choke - 71-SRU1063A-6R8Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 5.2A 18 MOHM Inductor and Choke
71-SRU1063A-6R8Y
SMD 6.8UH 5.2A 18 MOHM Inductor and Choke 71-SRU1063A-6R8Y
FIXED IND 6.8UH 5.2A 18 MOHM SMD Product overview: SRU1063A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-6R8Y can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 5.2A 18 MOHM SMD Product overview: SRU1063A-6R8Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.2A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.2A, 18 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-6R8Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1063A-6R8YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-6R8YTR-ND
Fixed Inductors SRU1063A-6R8YTR-ND
6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-6R8YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-6R8YCT-ND
Fixed Inductors SRU1063A-6R8YCT-ND
6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-6R8YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-6R8YDKR-ND
Fixed Inductors SRU1063A-6R8YDKR-ND
6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

6.8µH Shielded Wirewound Inductor 5.2A 18mOhm Max 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273113-SRU1063A-6R8Y
Inductors, Coils, Chokes - Fixed Inductors 1273113-SRU1063A-6R8Y
Win Source Part Number: 1273113-SRU1063A-6R8 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: 4-SMD DC Resistance (DCR): 18mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-6R8YTR,SRU1 063A-6R8YCT,SRU1063A -6R8YDKR Base Product Number: SRU1063A Current - Saturation (Isat): 5.2A

Win Source Part Number: 1273113-SRU1063A-6R8Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1063A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 20MHz
Package / Case: 4-SMD
DC Resistance (DCR): 18mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1063A-6R8YTR,SRU1063A-6R8YCT,SRU1063A-6R8YDKR
Base Product Number: SRU1063A
Current - Saturation (Isat): 5.2A

Buy Now Datasheet
Inductor, Aec-Q200, 6.8Uh, 5.2A, 30%; Inductance Bourns - 96Y9763 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, 5.2A, 30%; Inductance Bourns
96Y9763
Inductor, Aec-Q200, 6.8Uh, 5.2A, 30%; Inductance Bourns 96Y9763
INDUCTOR, AEC-Q200, 6.8UH, 5.2A, 30%; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielde d; Saturation Current (Isat):5.2A; Product Range:SRU1063A Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 6.8UH, 5.2A, 30%; Inductance:6.8µH; RMS Current (Irms):5.2A; Inductor Construction:Shielded; Saturation Current (Isat):5.2A; Product Range:SRU1063A Series; DC Resistance Max:0.018ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1063A-6R8Y SRU1063A-6R8YTR-ND 1273113-SRU1063A-6R8Y 96Y9763
Product Name SMD 6.8UH 5.2A 18 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 6.8Uh, 5.2A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849167P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details