Bourns, Inc. SMD 68UH 1.2A 210 MOHM Inductor and Choke SRU1063A-680Y

Description
FIXED IND 68UH 1.2A 210 MOHM SMD Product overview: SRU1063A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-680Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.2A 210 MOHM SMD Product overview: SRU1063A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-680Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.2A 210 MOHM Inductor and Choke - 71-SRU1063A-680Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.2A 210 MOHM Inductor and Choke
71-SRU1063A-680Y
SMD 68UH 1.2A 210 MOHM Inductor and Choke 71-SRU1063A-680Y
FIXED IND 68UH 1.2A 210 MOHM SMD Product overview: SRU1063A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-680Y can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.2A 210 MOHM SMD Product overview: SRU1063A-680Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.2A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.2A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-680Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1063A-680YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-680YTR-ND
Fixed Inductors SRU1063A-680YTR-ND
68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-680YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-680YDKR-ND
Fixed Inductors SRU1063A-680YDKR-ND
68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-680YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-680YCT-ND
Fixed Inductors SRU1063A-680YCT-ND
68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

68µH Shielded Wirewound Inductor 1.2A 210mOhm Max 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273112-SRU1063A-680Y
Inductors, Coils, Chokes - Fixed Inductors 1273112-SRU1063A-680Y
Win Source Part Number: 1273112-SRU1063A-680 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 68 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 8 @ 2.52MHz Frequency - Self Resonant: 5MHz Package / Case: 4-SMD DC Resistance (DCR): 210mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-680YCT,SRU1 063A-680YDKR,SRU1063 A-680YTR Base Product Number: SRU1063A Current - Saturation (Isat): 1.35A

Win Source Part Number: 1273112-SRU1063A-680Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1063A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 68 µH
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 8 @ 2.52MHz
Frequency - Self Resonant: 5MHz
Package / Case: 4-SMD
DC Resistance (DCR): 210mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1063A-680YCT,SRU1063A-680YDKR,SRU1063A-680YTR
Base Product Number: SRU1063A
Current - Saturation (Isat): 1.35A

Buy Now Datasheet
Inductor, Aec-Q200, 68Uh, 1.2A, 30%; Inductance Bourns - 96Y9764 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 68Uh, 1.2A, 30%; Inductance Bourns
96Y9764
Inductor, Aec-Q200, 68Uh, 1.2A, 30%; Inductance Bourns 96Y9764
INDUCTOR, AEC-Q200, 68UH, 1.2A, 30%; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.35A; Product Range:SRU1063A Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 68UH, 1.2A, 30%; Inductance:68µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.35A; Product Range:SRU1063A Series; DC Resistance Max:0.21ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1063A-680Y SRU1063A-680YTR-ND 1273112-SRU1063A-680Y 96Y9764
Product Name SMD 68UH 1.2A 210 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 68Uh, 1.2A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers