Bourns, Inc. Fixed Inductors SRU1063A-4R7Y

Description
4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1063A-4R7YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-4R7YDKR-ND
Fixed Inductors SRU1063A-4R7YDKR-ND
4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-4R7YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-4R7YCT-ND
Fixed Inductors SRU1063A-4R7YCT-ND
4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-4R7YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-4R7YTR-ND
Fixed Inductors SRU1063A-4R7YTR-ND
4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

4.7µH Shielded Wirewound Inductor 5.5A 14mOhm Max 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273114-SRU1063A-4R7Y
Inductors, Coils, Chokes - Fixed Inductors 1273114-SRU1063A-4R7Y
Win Source Part Number: 1273114-SRU1063A-4R7 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 11 @ 7.96MHz Frequency - Self Resonant: 30MHz Package / Case: 4-SMD DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-4R7YTR,SRU1 063A-4R7YDKR,SRU1063 A-4R7YCT Base Product Number: SRU1063A Current - Saturation (Isat): 5.7A

Win Source Part Number: 1273114-SRU1063A-4R7Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1063A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 11 @ 7.96MHz
Frequency - Self Resonant: 30MHz
Package / Case: 4-SMD
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1063A-4R7YTR,SRU1063A-4R7YDKR,SRU1063A-4R7YCT
Base Product Number: SRU1063A
Current - Saturation (Isat): 5.7A

Buy Now Datasheet
SMD 4.7UH 5.5A 14 MOHM Inductor and Choke - 71-SRU1063A-4R7Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 5.5A 14 MOHM Inductor and Choke
71-SRU1063A-4R7Y
SMD 4.7UH 5.5A 14 MOHM Inductor and Choke 71-SRU1063A-4R7Y
FIXED IND 4.7UH 5.5A 14 MOHM SMD Product overview: SRU1063A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-4R7Y can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 5.5A 14 MOHM SMD Product overview: SRU1063A-4R7Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 5.5A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 5.5A, 14 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-4R7Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 4.7Uh, 5.5A, 30%; Inductance Bourns - 96Y9761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 5.5A, 30%; Inductance Bourns
96Y9761
Inductor, Aec-Q200, 4.7Uh, 5.5A, 30%; Inductance Bourns 96Y9761
INDUCTOR, AEC-Q200, 4.7UH, 5.5A, 30%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:SRU1063A Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 4.7UH, 5.5A, 30%; Inductance:4.7µH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:SRU1063A Series; DC Resistance Max:0.014ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1063A-4R7YDKR-ND 1273114-SRU1063A-4R7Y 71-SRU1063A-4R7Y 96Y9761
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 5.5A 14 MOHM Inductor and Choke Inductor, Aec-Q200, 4.7Uh, 5.5A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678198 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers