Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1063A-330Y

Description
Win Source Part Number: 1039644-SRU1063A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: 4-SMD DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1063-330Y; SDR1006-330KL; SDR1005-330KL; NR8040T330M; SLF7045T-330MR82-PF; 1267AY-330M=P3SRU106 3A-330Y.; SRU1063A330Y; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-330YDKR,SRU 1063A-330YTR,SRU1063 A-330YCT Base Product Number: SRU1063A Current - Saturation (Isat): 2.4A
Request a Quote Datasheet
Description
Win Source Part Number: 1039644-SRU1063A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: 4-SMD DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1063-330Y; SDR1006-330KL; SDR1005-330KL; NR8040T330M; SLF7045T-330MR82-PF; 1267AY-330M=P3SRU106 3A-330Y.; SRU1063A330Y; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-330YDKR,SRU 1063A-330YTR,SRU1063 A-330YCT Base Product Number: SRU1063A Current - Saturation (Isat): 2.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1039644-SRU1063A-330Y
Inductors, Coils, Chokes - Fixed Inductors 1039644-SRU1063A-330Y
Win Source Part Number: 1039644-SRU1063A-330 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 8MHz Package / Case: 4-SMD DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1063-330Y; SDR1006-330KL; SDR1005-330KL; NR8040T330M; SLF7045T-330MR82-PF; 1267AY-330M=P3SRU106 3A-330Y.; SRU1063A330Y; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-330YDKR,SRU 1063A-330YTR,SRU1063 A-330YCT Base Product Number: SRU1063A Current - Saturation (Isat): 2.4A

Win Source Part Number: 1039644-SRU1063A-330Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1063A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 8MHz
Package / Case: 4-SMD
DC Resistance (DCR): 105mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRU1063-330Y; SDR1006-330KL; SDR1005-330KL; NR8040T330M; SLF7045T-330MR82-PF; 1267AY-330M=P3SRU1063A-330Y.; SRU1063A330Y;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1063A-330YDKR,SRU1063A-330YTR,SRU1063A-330YCT
Base Product Number: SRU1063A
Current - Saturation (Isat): 2.4A

Buy Now Datasheet
Fixed Inductors - SRU1063A-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-330YTR-ND
Fixed Inductors SRU1063A-330YTR-ND
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max 4-SMD

33µH Shielded Wirewound Inductor 2.2A 105mOhm Max 4-SMD

Buy Now Datasheet
SMD 33UH 2.2A 105 MOHM Inductor and Choke - 71-SRU1063A-330Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 2.2A 105 MOHM Inductor and Choke
71-SRU1063A-330Y
SMD 33UH 2.2A 105 MOHM Inductor and Choke 71-SRU1063A-330Y
FIXED IND 33UH 2.2A 105 MOHM SMD Product overview: SRU1063A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-330Y can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.2A 105 MOHM SMD Product overview: SRU1063A-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.2A, 105 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.2A, 105 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-330Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 33Uh, 2.2A, 30%; Inductance Bourns - 96Y9760 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 33Uh, 2.2A, 30%; Inductance Bourns
96Y9760
Inductor, Aec-Q200, 33Uh, 2.2A, 30%; Inductance Bourns 96Y9760
INDUCTOR, AEC-Q200, 33UH, 2.2A, 30%; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:SRU1063A Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 33UH, 2.2A, 30%; Inductance:33µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:SRU1063A Series; DC Resistance Max:0.105ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1039644-SRU1063A-330Y SRU1063A-330YTR-ND 71-SRU1063A-330Y 96Y9760
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 33UH 2.2A 105 MOHM Inductor and Choke Inductor, Aec-Q200, 33Uh, 2.2A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details