22µH Shielded Wirewound Inductor 3A 60mOhm Max 4-SMD
22µH Shielded Wirewound Inductor 3A 60mOhm Max 4-SMD
22µH Shielded Wirewound Inductor 3A 60mOhm Max 4-SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1063A-220YDKR-ND | 1356036P | 1356036 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | |
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) |