Bourns, Inc. Fixed Inductors SRU1063A-150Y

Description
15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1063A-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-150YCT-ND
Fixed Inductors SRU1063A-150YCT-ND
15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-150YTR-ND
Fixed Inductors SRU1063A-150YTR-ND
15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-150YDKR-ND
Fixed Inductors SRU1063A-150YDKR-ND
15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

15µH Shielded Wirewound Inductor 3.2A 42mOhm Max 4-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273115-SRU1063A-150Y
Inductors, Coils, Chokes - Fixed Inductors 1273115-SRU1063A-150Y
Win Source Part Number: 1273115-SRU1063A-150 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1063A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 12 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: 4-SMD DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1063A-150YCT,SRU1 063A-150YTR,SRU1063A -150YDKR Base Product Number: SRU1063A Current - Saturation (Isat): 3.4A

Win Source Part Number: 1273115-SRU1063A-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1063A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 12 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: 4-SMD
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1063A-150YCT,SRU1063A-150YTR,SRU1063A-150YDKR
Base Product Number: SRU1063A
Current - Saturation (Isat): 3.4A

Buy Now Datasheet
SMD 15UH 3.2A 42 MOHM Inductor and Choke - 71-SRU1063A-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.2A 42 MOHM Inductor and Choke
71-SRU1063A-150Y
SMD 15UH 3.2A 42 MOHM Inductor and Choke 71-SRU1063A-150Y
FIXED IND 15UH 3.2A 42 MOHM SMD Product overview: SRU1063A-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.2A 42 MOHM SMD Product overview: SRU1063A-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063A-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1063A-150YCT-ND 1273115-SRU1063A-150Y 71-SRU1063A-150Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 3.2A 42 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details