Bourns, Inc. Fixed Inductors SRU1063A-100Y

Description
10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1063A-100YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-100YDKR-ND
Fixed Inductors SRU1063A-100YDKR-ND
10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-100YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-100YTR-ND
Fixed Inductors SRU1063A-100YTR-ND
10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

Buy Now Datasheet
Fixed Inductors - SRU1063A-100YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063A-100YCT-ND
Fixed Inductors SRU1063A-100YCT-ND
10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

10µH Shielded Wirewound Inductor 3.8A 18mOhm Max 4-SMD

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 3.8A, 30%; Inductance Bourns - 96Y9756 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 3.8A, 30%; Inductance Bourns
96Y9756
Inductor, Aec-Q200, 10Uh, 3.8A, 30%; Inductance Bourns 96Y9756
INDUCTOR, AEC-Q200, 10UH, 3.8A, 30%; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRU1063A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 3.8A, 30%; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRU1063A Series; DC Resistance Max:0.038ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1063A-100YDKR-ND 96Y9756
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 3.8A, 30%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567705P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers