Bourns, Inc. Fixed Inductors SRU1063-330Y

Description
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1063-330YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063-330YDKR-ND
Fixed Inductors SRU1063-330YDKR-ND
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1063-330YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063-330YTR-ND
Fixed Inductors SRU1063-330YTR-ND
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1063-330YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1063-330YCT-ND
Fixed Inductors SRU1063-330YCT-ND
33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 2.2A 105mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRU1063-330YDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details