Bourns, Inc. Fixed Inductors - SRU1063-220Y SRU1063-220Y

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101992-SRU1063-220Y Packaging: Reel - TR Type: Wirewound Current Rating: 3A Inductance: 22μH Height - Seated (Max): 0.268" (6.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.2A Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101992-SRU1063-220Y Packaging: Reel - TR Type: Wirewound Current Rating: 3A Inductance: 22μH Height - Seated (Max): 0.268" (6.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.2A Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRU1063-220Y
1101992-SRU1063-220Y
Fixed Inductors - SRU1063-220Y 1101992-SRU1063-220Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101992-SRU1063-220Y Packaging: Reel - TR Type: Wirewound Current Rating: 3A Inductance: 22μH Height - Seated (Max): 0.268" (6.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 3.2A Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1101992-SRU1063-220Y
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3A
Inductance: 22μH
Height - Seated (Max): 0.268" (6.80mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 3.2A
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Surface Mount Inductors - 2330812P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330812P
Surface Mount Inductors 2330812P
Bourns SRU1063-220Y

Bourns SRU1063-220Y

Supplier's Site
Surface Mount Inductors - 2330812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330812
Surface Mount Inductors 2330812
Bourns SRU1063-220Y

Bourns SRU1063-220Y

Supplier's Site
Surface Mount Inductors - 2330810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2330810
Surface Mount Inductors 2330810
Bourns SRU1063-220Y

Bourns SRU1063-220Y

Supplier's Site
SMD 22UH 3A 60 MOHM Inductor and Choke - 71-SRU1063-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 3A 60 MOHM Inductor and Choke
71-SRU1063-220Y
SMD 22UH 3A 60 MOHM Inductor and Choke 71-SRU1063-220Y
FIXED IND 22UH 3A 60 MOHM SMD Product overview: SRU1063-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 3A 60 MOHM SMD Product overview: SRU1063-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1063-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRU1063-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1063-220YDKR-ND
Fixed Inductors 118-SRU1063-220YDKR-ND
FIXED IND 22UH 3A 60 MOHM SMD

FIXED IND 22UH 3A 60 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRU1063-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1063-220YTR-ND
Fixed Inductors 118-SRU1063-220YTR-ND
22µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1063-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1063-220YCT-ND
Fixed Inductors 118-SRU1063-220YCT-ND
22µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 60mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 22Uh, 3.2A, Smd; Inductance Bourns - 07W8501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 3.2A, Smd; Inductance Bourns
07W8501
Inductor, Shielded, 22Uh, 3.2A, Smd; Inductance Bourns 07W8501
INDUCTOR, SHIELDED, 22UH, 3.2A, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; Power Inductor Case:10mm x 10mm x 6.5mm; DC Current Rating:3A RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 3.2A, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; Power Inductor Case:10mm x 10mm x 6.5mm; DC Current Rating:3A RoHS Compliant: Yes

Supplier's Site
Inductor, 22Uh, 3.2A, 30%, Shielded, Smd; Inductance Bourns - 91Y7000 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 3.2A, 30%, Shielded, Smd; Inductance Bourns
91Y7000
Inductor, 22Uh, 3.2A, 30%, Shielded, Smd; Inductance Bourns 91Y7000
INDUCTOR, 22UH, 3.2A, 30%, SHIELDED, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; Power Inductor Case:10mm x 10mm x 6.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 3.2A, 30%, SHIELDED, SMD; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; Power Inductor Case:10mm x 10mm x 6.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 3.2A, Smd, Full Reel; Inductance Bourns - 33M0135 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 3.2A, Smd, Full Reel; Inductance Bourns
33M0135
Inductor, Shielded, 22Uh, 3.2A, Smd, Full Reel; Inductance Bourns 33M0135
INDUCTOR, SHIELDED, 22UH, 3.2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; DC Resistance Max:0.06ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 3.2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRU1063 Series; DC Resistance Max:0.06ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRU1063-220Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1063-220Y
Fixed Inductors SRU1063-220Y
FIXED IND 22UH 3A 60 MOHM SMD

FIXED IND 22UH 3A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101992-SRU1063-220Y 2330812P 71-SRU1063-220Y 118-SRU1063-220YDKR-ND 07W8501 33M0135 SRU1063-220Y
Product Name Fixed Inductors - SRU1063-220Y Surface Mount Inductors SMD 22UH 3A 60 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 22Uh, 3.2A, Smd; Inductance Bourns Inductor, Shielded, 22Uh, 3.2A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details