Bourns, Inc. SMD 82UH 1.3A 200 MOHM Inductor and Choke SRU1048A-820Y

Description
FIXED IND 82UH 1.3A 200 MOHM SMD Product overview: SRU1048A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.3A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.3A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-820Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 1.3A 200 MOHM SMD Product overview: SRU1048A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.3A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.3A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-820Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 1.3A 200 MOHM Inductor and Choke - 71-SRU1048A-820Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 1.3A 200 MOHM Inductor and Choke
71-SRU1048A-820Y
SMD 82UH 1.3A 200 MOHM Inductor and Choke 71-SRU1048A-820Y
FIXED IND 82UH 1.3A 200 MOHM SMD Product overview: SRU1048A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.3A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.3A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-820Y can be used for catalog matching and distributor lookup.

FIXED IND 82UH 1.3A 200 MOHM SMD Product overview: SRU1048A-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.3A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.3A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-820Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRU1048A-820YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048A-820YTR-ND
Fixed Inductors 118-SRU1048A-820YTR-ND
82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1048A-820YDKR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1048A-820YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048A-820YCT-ND
Fixed Inductors 118-SRU1048A-820YCT-ND
82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

82µH Shielded Wirewound Inductor 1.3A 200mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273122-SRU1048A-820Y
Inductors, Coils, Chokes - Fixed Inductors 1273122-SRU1048A-820Y
Win Source Part Number: 1273122-SRU1048A-820 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 82 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 5.5MHz Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1048A-820YDKR,SRU 1048A-820YTR,SRU1048 A-820YCT,SRU1048A-82 0Y Base Product Number: SRU1048A Current - Saturation (Isat): 1.1A

Win Source Part Number: 1273122-SRU1048A-820Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 82 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 5.5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048A-820YDKR,SRU1048A-820YTR,SRU1048A-820YCT,SRU1048A-820Y
Base Product Number: SRU1048A
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Sru1048A Series, 82 H, 30%, Shielded, 0.2 Ohm, 1.3 A Rohs Compliant Bourns - 87X9559 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Sru1048A Series, 82 H, 30%, Shielded, 0.2 Ohm, 1.3 A Rohs Compliant Bourns
87X9559
Surface Mount Power Inductor, Aec-Q200 Sru1048A Series, 82 H, 30%, Shielded, 0.2 Ohm, 1.3 A Rohs Compliant Bourns 87X9559
Surface Mount Power Inductor, AEC-Q200 SRU1048A Series, 82 H, 30%, Shielded, 0.2 ohm, 1.3 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRU1048A Series, 82 H, 30%, Shielded, 0.2 ohm, 1.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1048A-820Y 118-SRU1048A-820YTR-ND 1273122-SRU1048A-820Y 87X9559
Product Name SMD 82UH 1.3A 200 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Sru1048A Series, 82 H, 30%, Shielded, 0.2 Ohm, 1.3 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R10 0402CS-R10XJRW , 0402CS-R10XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details