330µH Shielded Wirewound Inductor 650mA 640mOhm Max Nonstandard
Win Source Part Number: 1273126-SRU1048A-331
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 330 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 18 @ 796kHz
Frequency - Self Resonant: 3MHz
Package / Case: Nonstandard
DC Resistance (DCR): 640mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048A-331Y,SRU104
Base Product Number: SRU1048A
Current - Saturation (Isat): 520mA
FIXED IND 330UH 650MA 640MOHM SM Product overview: SRU1048A-331Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 650MA, 640MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 650MA, 640MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-331Y can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1048A-331YTR-ND | 1273126-SRU1048A-331Y | 71-SRU1048A-331Y |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 330UH 650MA 640MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |