Bourns, Inc. Fixed Inductors SRU1048A-221Y

Description
220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1048A-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1048A-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048A-221YTR-ND
Fixed Inductors 118-SRU1048A-221YTR-ND
220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1048A-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048A-221YCT-ND
Fixed Inductors 118-SRU1048A-221YCT-ND
220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 800mA 455mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273129-SRU1048A-221Y
Inductors, Coils, Chokes - Fixed Inductors 1273129-SRU1048A-221Y
Win Source Part Number: 1273129-SRU1048A-221 Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 455mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: 118-SRU1048A-221YCT, SRU1048A-221YTR,SRU1 048A-221YDKR,118-SRU 1048A-221YDKR,SRU104 8A-221YTR,SRU1048A-2 21YCT,SRU1048A-221YD KR,SRU1048A-221YCT,S RU1048A-221Y,118-SRU 1048A-221YTR Base Product Number: SRU1048A Current - Saturation (Isat): 700mA

Win Source Part Number: 1273129-SRU1048A-221Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 455mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: 118-SRU1048A-221YCT,SRU1048A-221YTR,SRU1048A-221YDKR,118-SRU1048A-221YDKR,SRU1048A-221YTR,SRU1048A-221YCT,SRU1048A-221YDKR,SRU1048A-221YCT,SRU1048A-221Y,118-SRU1048A-221YTR
Base Product Number: SRU1048A
Current - Saturation (Isat): 700mA

Buy Now Datasheet
220UH 800MA 455MOHM Inductor and Choke - 71-SRU1048A-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 800MA 455MOHM Inductor and Choke
71-SRU1048A-221Y
220UH 800MA 455MOHM Inductor and Choke 71-SRU1048A-221Y
FIXED IND 220UH 800MA 455MOHM SM Product overview: SRU1048A-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 455MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 455MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 800MA 455MOHM SM Product overview: SRU1048A-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 455MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 455MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048A-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1048A-221YDKR-ND 1273129-SRU1048A-221Y 71-SRU1048A-221Y
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 800MA 455MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers