Manufacturer: Bourns Inc.
Win Source Part Number: 897562-SRU1048-820Y
Series: SRU1048
Operating Temperature Range: -40°C ~ 125°C
Features: 82 µH Shielded Wirewound Inductor 1.3 A 149mOhm Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRU1048
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU1048-820YDKR, SRU1048-820YCT, SRU1048820Y, SRU1048-820Y-ND, SRU1048-820YTR
FIXED IND 82UH 1.3A 149 MOHM SMD Product overview: SRU1048-820Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 1.3A, 149 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 1.3A, 149 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-820Y can be used for catalog matching and distributor lookup.
82µH Shielded Wirewound Inductor 1.3A 149mOhm Nonstandard
82µH Shielded Wirewound Inductor 1.3A 149mOhm Nonstandard
82µH Shielded Wirewound Inductor 1.3A 149mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 897562-SRU1048-820Y | 71-SRU1048-820Y | SRU1048-820YCT-ND |
| Product Name | Fixed Inductors - SRU1048-820Y | SMD 82UH 1.3A 149 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 82 microH |