Bourns, Inc. Fixed Inductors SRU1048-561Y

Description
560µH Shielded Wirewound Inductor 470mA 890mOhm Nonstandard
Request a Quote Datasheet
Description
560µH Shielded Wirewound Inductor 470mA 890mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1048-561Y-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-561Y-ND
Fixed Inductors SRU1048-561Y-ND
560µH Shielded Wirewound Inductor 470mA 890mOhm Nonstandard

560µH Shielded Wirewound Inductor 470mA 890mOhm Nonstandard

Buy Now Datasheet
560UH 470MA 890MOHM Inductor and Choke - 71-SRU1048-561Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 470MA 890MOHM Inductor and Choke
71-SRU1048-561Y
560UH 470MA 890MOHM Inductor and Choke 71-SRU1048-561Y
FIXED IND 560UH 470MA 890MOHM SM Product overview: SRU1048-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 470MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 470MA, 890MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-561Y can be used for catalog matching and distributor lookup.

FIXED IND 560UH 470MA 890MOHM SM Product overview: SRU1048-561Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 470MA, 890MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 470MA, 890MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-561Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273133-SRU1048-561Y
Inductors, Coils, Chokes - Fixed Inductors 1273133-SRU1048-561Y
Win Source Part Number: 1273133-SRU1048-561Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 560 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 24 @ 796kHz Frequency - Self Resonant: 1.9MHz Package / Case: Nonstandard DC Resistance (DCR): 890mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 470 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SRU1048 Current - Saturation (Isat): 370mA

Win Source Part Number: 1273133-SRU1048-561Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 560 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 24 @ 796kHz
Frequency - Self Resonant: 1.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 890mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 470 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SRU1048
Current - Saturation (Isat): 370mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1048-561Y-ND 71-SRU1048-561Y 1273133-SRU1048-561Y
Product Name Fixed Inductors 560UH 470MA 890MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data