56µH Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
56µH Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
56µH Shielded Wirewound Inductor 1.6A 110mOhm Nonstandard
Win Source Part Number: 1273139-SRU1048-560Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 56 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048-560Y,SRU1048
Base Product Number: SRU1048
Current - Saturation (Isat): 1.4A
FIXED IND 56UH 1.6A 110 MOHM SMD Product overview: SRU1048-560Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 1.6A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 1.6A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-560Y can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 56UH, 1.6A, SHIELDED; Inductance:56µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 56UH, 1.4A, SMD; Inductance:56µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1048-560YCT-ND | 1273139-SRU1048-560Y | 71-SRU1048-560Y | 57AC3546 | 09J2997 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 56UH 1.6A 110 MOHM Inductor and Choke | Power Inductor, 56Uh, 1.6A, Shielded; Inductance Bourns | Inductor, Shielded, 56Uh, 1.4A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |