Bourns, Inc. Fixed Inductors SRU1048-3R0Y

Description
3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard
Request a Quote Datasheet
Description
3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1048-3R0YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-3R0YTR-ND
Fixed Inductors SRU1048-3R0YTR-ND
3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-3R0YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-3R0YCT-ND
Fixed Inductors SRU1048-3R0YCT-ND
3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-3R0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-3R0YDKR-ND
Fixed Inductors SRU1048-3R0YDKR-ND
3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

3µH Shielded Wirewound Inductor 6.2A 7.2mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-3R0Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1048-3R0Y
Fixed Inductors SRU1048-3R0Y
FIXED IND 3UH 6.2A 7.2 MOHM SMD

FIXED IND 3UH 6.2A 7.2 MOHM SMD

Supplier's Site Datasheet
Inductor, 3Uh, Shielded, 6.2A Rohs Compliant Bourns - 92AH6116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3Uh, Shielded, 6.2A Rohs Compliant Bourns
92AH6116
Inductor, 3Uh, Shielded, 6.2A Rohs Compliant Bourns 92AH6116
INDUCTOR, 3UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

INDUCTOR, 3UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1048-3R0YTR-ND SRU1048-3R0Y 92AH6116
Product Name Fixed Inductors Fixed Inductors Inductor, 3Uh, Shielded, 6.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details