33µH Shielded Wirewound Inductor 2.1A 63mOhm Nonstandard
33µH Shielded Wirewound Inductor 2.1A 63mOhm Nonstandard
33µH Shielded Wirewound Inductor 2.1A 63mOhm Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 756840-SRU1048-330Y
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.7A
Frequency - Self Resonant: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 63mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.201" (5.10mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: SRU1048
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Q at Freq: 24 at 2.52MHz
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 100kHz
FIXED IND 33UH 2.1A 63 MOHM SMD Product overview: SRU1048-330Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 2.1A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 2.1A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-330Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 33UH, 1.7A, SMD; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 33UH, 1.7A, SMD, FULL REEL; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
Surface Mount Power Inductor, SRU1048 Series, 33 H, 30%, Shielded, 0.063 ohm, 2.1 A RoHS Compliant: Yes
INDUCTOR, 33UH, 2.1A, 30%, SHIELDED; Inductance:33µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde
FIXED IND 33UH 2.1A 63 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRU1048-330YTR-ND | 756840-SRU1048-330Y | 71-SRU1048-330Y | 09J2993 | 02J3247 | 50M4989 | 38AC2407 | SRU1048-330Y |
| Product Name | Fixed Inductors | Fixed Inductors - SRU1048-330Y | SMD 33UH 2.1A 63 MOHM Inductor and Choke | Inductor, Shielded, 33Uh, 1.7A, Smd; Inductance Bourns | Inductor, Shielded, 33Uh, 1.7A, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sru1048 Series, 33 H, 30%, Shielded, 0.063 Ohm, 2.1 A Rohs Compliant Bourns | Inductor, 33Uh, 2.1A, 30%, Shielded; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | ||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |