Win Source Part Number: 1273141-SRU1048-2R2Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 14 @ 7.96MHz
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 5.3mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048-2R2Y,SRU1048
Base Product Number: SRU1048
Current - Saturation (Isat): 6.3A
2.2µH Shielded Wirewound Inductor 6.5A 5.3mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 6.5A 5.3mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 6.5A 5.3mOhm Nonstandard
FIXED IND 2.2UH 6.5A 5.3MOHM SMD Product overview: SRU1048-2R2Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.5A, 5.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.5A, 5.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-2R2Y can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 2.2UH, 6.3A, SMD; Inductance:2.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde
INDUCTOR, 2.2UH, SHIELDED, 6.5A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273141-SRU1048-2R2Y | SRU1048-2R2YDKR-ND | 71-SRU1048-2R2Y | 09J2989 | 92AH6115 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 6.5A 5.3MOHM Inductor and Choke | Inductor, Shielded, 2.2Uh, 6.3A, Smd; Inductance Bourns | Inductor, 2.2Uh, Shielded, 6.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Application | RF Choke |