Bourns, Inc. Fixed Inductors SRU1048-221Y

Description
220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRU1048-221YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-221YTR-ND
Fixed Inductors SRU1048-221YTR-ND
220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-221YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-221YDKR-ND
Fixed Inductors SRU1048-221YDKR-ND
220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-221YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-221YCT-ND
Fixed Inductors SRU1048-221YCT-ND
220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

220µH Shielded Wirewound Inductor 800mA 350mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273140-SRU1048-221Y
Inductors, Coils, Chokes - Fixed Inductors 1273140-SRU1048-221Y
Win Source Part Number: 1273140-SRU1048-221Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 20 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 350mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 800 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1048-221YDKR,SRU1 048221Y,SRU1048-221Y ,SRU1048-221YTR,SRU1 048-221YCT Base Product Number: SRU1048 Current - Saturation (Isat): 700mA

Win Source Part Number: 1273140-SRU1048-221Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 350mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 800 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048-221YDKR,SRU1048221Y,SRU1048-221Y,SRU1048-221YTR,SRU1048-221YCT
Base Product Number: SRU1048
Current - Saturation (Isat): 700mA

Buy Now Datasheet
220UH 800MA 350MOHM Inductor and Choke - 71-SRU1048-221Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 800MA 350MOHM Inductor and Choke
71-SRU1048-221Y
220UH 800MA 350MOHM Inductor and Choke 71-SRU1048-221Y
FIXED IND 220UH 800MA 350MOHM SM Product overview: SRU1048-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-221Y can be used for catalog matching and distributor lookup.

FIXED IND 220UH 800MA 350MOHM SM Product overview: SRU1048-221Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 800MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 800MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-221Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 0.8A, 30%; Inductance Bourns - 02J3245 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 0.8A, 30%; Inductance Bourns
02J3245
Inductor, Shielded, 220Uh, 0.8A, 30%; Inductance Bourns 02J3245
INDUCTOR, SHIELDED, 220UH, 0.8A, 30%; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 0.8A, 30%; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; DC Resistance Max:0.35ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 220Uh, 700Ma, Smd; Inductance Bourns - 09J2991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Uh, 700Ma, Smd; Inductance Bourns
09J2991
Inductor, Shielded, 220Uh, 700Ma, Smd; Inductance Bourns 09J2991
INDUCTOR, SHIELDED, 220UH, 700MA, SMD; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Q Factor:20 RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220UH, 700MA, SMD; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Q Factor:20 RoHS Compliant: Yes

Supplier's Site
Inductor, 220Uh, 0.8A, 30%, Shielded; Inductance Bourns - 99AC4434 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 0.8A, 30%, Shielded; Inductance Bourns
99AC4434
Inductor, 220Uh, 0.8A, 30%, Shielded; Inductance Bourns 99AC4434
INDUCTOR, 220UH, 0.8A, 30%, SHIELDED; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielde d; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 220UH, 0.8A, 30%, SHIELDED; Inductance:220µH; RMS Current (Irms):800mA; Inductor Construction:Shielded; Saturation Current (Isat):700mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRU1048-221YTR-ND 1273140-SRU1048-221Y 71-SRU1048-221Y 02J3245 09J2991 99AC4434
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 220UH 800MA 350MOHM Inductor and Choke Inductor, Shielded, 220Uh, 0.8A, 30%; Inductance Bourns Inductor, Shielded, 220Uh, 700Ma, Smd; Inductance Bourns Inductor, 220Uh, 0.8A, 30%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details