Bourns, Inc. Fixed Inductors SRU1048-220Y

Description
22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRU1048-220YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048-220YCT-ND
Fixed Inductors 118-SRU1048-220YCT-ND
22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRU1048-220YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048-220YDKR-ND
Fixed Inductors 118-SRU1048-220YDKR-ND
FIXED IND 22UH 2.6A 42 MOHM SMD

FIXED IND 22UH 2.6A 42 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRU1048-220YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRU1048-220YTR-ND
Fixed Inductors 118-SRU1048-220YTR-ND
22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard

22µH Shielded Wirewound Inductor 2.6A 42mOhm Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328025-SRU1048-220Y - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328025-SRU1048-220Y
Inductors, Coils, Chokes - Fixed Inductors 1328025-SRU1048-220Y
Manufacturer: Bourns Inc. Win Source Part Number: 1328025-SRU1048-220Y Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Inductance: 22 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 22 @ 2.52MHz Frequency - Self Resonant: 12MHz DC Resistance (DCR): 42mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRU1048220Y,-SRU1048 -220Y,SRU1048-220YTR ,SRU1048-220YCT,-SRU 1048-220YTR,-SRU1048 -220YCT Base Product Number: SRU1048 Current - Saturation (Isat): 2A RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328025-SRU1048-220Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 22 @ 2.52MHz
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 42mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRU1048220Y,-SRU1048-220Y,SRU1048-220YTR,SRU1048-220YCT,-SRU1048-220YTR,-SRU1048-220YCT
Base Product Number: SRU1048
Current - Saturation (Isat): 2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 22UH 2.6A 42 MOHM Inductor and Choke - 71-SRU1048-220Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2.6A 42 MOHM Inductor and Choke
71-SRU1048-220Y
SMD 22UH 2.6A 42 MOHM Inductor and Choke 71-SRU1048-220Y
FIXED IND 22UH 2.6A 42 MOHM SMD Product overview: SRU1048-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-220Y can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2.6A 42 MOHM SMD Product overview: SRU1048-220Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2.6A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2.6A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-220Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2A, Smd; Inductance Bourns - 09J2990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2A, Smd; Inductance Bourns
09J2990
Inductor, Shielded, 22Uh, 2A, Smd; Inductance Bourns 09J2990
INDUCTOR, SHIELDED, 22UH, 2A, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRU1048 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2A, SMD; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRU1048 Series; DC Resistance Max:0.042ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 22Uh, 2A, Smd, Full Reel; Inductance Bourns - 02J3244 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 2A, Smd, Full Reel; Inductance Bourns
02J3244
Inductor, Shielded, 22Uh, 2A, Smd, Full Reel; Inductance Bourns 02J3244
INDUCTOR, SHIELDED, 22UH, 2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRU1048 Series; DC Resistance Max:0.042ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 2A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRU1048 Series; DC Resistance Max:0.042ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRU1048-220YCT-ND 1328025-SRU1048-220Y 71-SRU1048-220Y 09J2990 02J3244
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 2.6A 42 MOHM Inductor and Choke Inductor, Shielded, 22Uh, 2A, Smd; Inductance Bourns Inductor, Shielded, 22Uh, 2A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A21A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers