Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1048-1R5Y

Description
Win Source Part Number: 1273143-SRU1048-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRU1048-1R5YTR,-SRU 1048-1R5YCT,SRU1048- 1R5YTR,SRU1048-1R5YC T,SRU10481R5Y,-SRU10 48-1R5Y,SRU1048-1R5Y DKR Base Product Number: SRU1048 Current - Saturation (Isat): 7.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273143-SRU1048-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRU1048-1R5YTR,-SRU 1048-1R5YCT,SRU1048- 1R5YTR,SRU1048-1R5YC T,SRU10481R5Y,-SRU10 48-1R5Y,SRU1048-1R5Y DKR Base Product Number: SRU1048 Current - Saturation (Isat): 7.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273143-SRU1048-1R5Y
Inductors, Coils, Chokes - Fixed Inductors 1273143-SRU1048-1R5Y
Win Source Part Number: 1273143-SRU1048-1R5Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 14 @ 7.96MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 4.3mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SRU1048-1R5YTR,-SRU 1048-1R5YCT,SRU1048- 1R5YTR,SRU1048-1R5YC T,SRU10481R5Y,-SRU10 48-1R5Y,SRU1048-1R5Y DKR Base Product Number: SRU1048 Current - Saturation (Isat): 7.2A

Win Source Part Number: 1273143-SRU1048-1R5Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 14 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.3mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SRU1048-1R5YTR,-SRU1048-1R5YCT,SRU1048-1R5YTR,SRU1048-1R5YCT,SRU10481R5Y,-SRU1048-1R5Y,SRU1048-1R5YDKR
Base Product Number: SRU1048
Current - Saturation (Isat): 7.2A

Buy Now Datasheet
Fixed Inductors - SRU1048-1R5YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-1R5YTR-ND
Fixed Inductors SRU1048-1R5YTR-ND
1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-1R5YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-1R5YCT-ND
Fixed Inductors SRU1048-1R5YCT-ND
1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-1R5YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-1R5YDKR-ND
Fixed Inductors SRU1048-1R5YDKR-ND
1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

1.5µH Shielded Wirewound Inductor 7A 4.3mOhm Nonstandard

Buy Now Datasheet
SMD 1.5UH 7A 4.3 MOHM Inductor and Choke - 71-SRU1048-1R5Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 7A 4.3 MOHM Inductor and Choke
71-SRU1048-1R5Y
SMD 1.5UH 7A 4.3 MOHM Inductor and Choke 71-SRU1048-1R5Y
FIXED IND 1.5UH 7A 4.3 MOHM SMD Product overview: SRU1048-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 4.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 4.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-1R5Y can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 7A 4.3 MOHM SMD Product overview: SRU1048-1R5Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 7A, 4.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 7A, 4.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-1R5Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 7.2A, Smd; Inductance Bourns - 09J2984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 7.2A, Smd; Inductance Bourns
09J2984
Inductor, Shielded, 1.5Uh, 7.2A, Smd; Inductance Bourns 09J2984
INDUCTOR, SHIELDED, 1.5UH, 7.2A, SMD; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 7.2A, SMD; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 7A, 30%; Inductance Bourns - 02J3238 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 7A, 30%; Inductance Bourns
02J3238
Inductor, Shielded, 1.5Uh, 7A, 30%; Inductance Bourns 02J3238
INDUCTOR, SHIELDED, 1.5UH, 7A, 30%; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 7A, 30%; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; DC Resistance Max:0.0043ohm; Inductance Tolerance:± 30% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, 7A, 30%, Shielded; Inductance Bourns - 57AC3544 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 7A, 30%, Shielded; Inductance Bourns
57AC3544
Inductor, 1.5Uh, 7A, 30%, Shielded; Inductance Bourns 57AC3544
INDUCTOR, 1.5UH, 7A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 7A, 30%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):7.2A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273143-SRU1048-1R5Y SRU1048-1R5YTR-ND 71-SRU1048-1R5Y 09J2984 57AC3544
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 7A 4.3 MOHM Inductor and Choke Inductor, Shielded, 1.5Uh, 7.2A, Smd; Inductance Bourns Inductor, 1.5Uh, 7A, 30%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers