Bourns, Inc. SMD 150UH 1A 235 MOHM Inductor and Choke SRU1048-151Y

Description
FIXED IND 150UH 1A 235 MOHM SMD Product overview: SRU1048-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-151Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1A 235 MOHM SMD Product overview: SRU1048-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-151Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 150UH 1A 235 MOHM Inductor and Choke - 71-SRU1048-151Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 1A 235 MOHM Inductor and Choke
71-SRU1048-151Y
SMD 150UH 1A 235 MOHM Inductor and Choke 71-SRU1048-151Y
FIXED IND 150UH 1A 235 MOHM SMD Product overview: SRU1048-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-151Y can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1A 235 MOHM SMD Product overview: SRU1048-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 1A, 235 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 1A, 235 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-151Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRU1048-151Y
1101991-SRU1048-151Y
Fixed Inductors - SRU1048-151Y 1101991-SRU1048-151Y
Manufacturer: Bourns Inc. Win Source Part Number: 1101991-SRU1048-151Y Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 150μH Height - Seated (Max): 0.201" (5.10mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 800mA Q @ Freq: 24 @ 796kHz Frequency - Self Resonant: 4.5MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 235 mOhm Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1101991-SRU1048-151Y
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 150μH
Height - Seated (Max): 0.201" (5.10mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 800mA
Q @ Freq: 24 @ 796kHz
Frequency - Self Resonant: 4.5MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 235 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SRU1048-151YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-151YDKR-ND
Fixed Inductors SRU1048-151YDKR-ND
150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-151YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-151YTR-ND
Fixed Inductors SRU1048-151YTR-ND
150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-151YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-151YCT-ND
Fixed Inductors SRU1048-151YCT-ND
150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

150µH Shielded Wirewound Inductor 1A 235mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 150Uh, 800Ma, Smd; Inductance Bourns - 09J2988 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 800Ma, Smd; Inductance Bourns
09J2988
Inductor, Shielded, 150Uh, 800Ma, Smd; Inductance Bourns 09J2988
INDUCTOR, SHIELDED, 150UH, 800MA, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; No. of Pins:2PinsRoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 800MA, SMD; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Power Inductor, 150Uh, 1A, Shielded; Inductance Bourns - 99AC4433 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Uh, 1A, Shielded; Inductance Bourns
99AC4433
Power Inductor, 150Uh, 1A, Shielded; Inductance Bourns 99AC4433
POWER INDUCTOR, 150UH, 1A, SHIELDED; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 150UH, 1A, SHIELDED; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 150Uh, 800Ma, Smd, Full Reel; Inductance Bourns - 02J3242 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 150Uh, 800Ma, Smd, Full Reel; Inductance Bourns
02J3242
Inductor, Shielded, 150Uh, 800Ma, Smd, Full Reel; Inductance Bourns 02J3242
INDUCTOR, SHIELDED, 150UH, 800MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; DC Resistance Max:0.235ohm; Product Length:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 150UH, 800MA, SMD, FULL REEL; Inductance:150µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):800mA; Product Range:SRU1048 Series; DC Resistance Max:0.235ohm; Product Length:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRU1048-151Y 1101991-SRU1048-151Y SRU1048-151YDKR-ND 09J2988 99AC4433 02J3242
Product Name SMD 150UH 1A 235 MOHM Inductor and Choke Fixed Inductors - SRU1048-151Y Fixed Inductors Inductor, Shielded, 150Uh, 800Ma, Smd; Inductance Bourns Power Inductor, 150Uh, 1A, Shielded; Inductance Bourns Inductor, Shielded, 150Uh, 800Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH 150 microH 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0402DC-82NXGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details