Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRU1048-150Y

Description
Win Source Part Number: 1174892-SRU1048-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1048-150Y.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1048-150YDKR,SRU1 048-150YTR,SRU104815 0Y,SRU1048-150YCT,SR U1048-150Y-ND Base Product Number: SRU1048 Current - Saturation (Isat): 2.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1174892-SRU1048-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1048-150Y.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1048-150YDKR,SRU1 048-150YTR,SRU104815 0Y,SRU1048-150YCT,SR U1048-150Y-ND Base Product Number: SRU1048 Current - Saturation (Isat): 2.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1174892-SRU1048-150Y
Inductors, Coils, Chokes - Fixed Inductors 1174892-SRU1048-150Y
Win Source Part Number: 1174892-SRU1048-150Y Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRU1048 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.201" (5.10mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Q @ Freq: 30 @ 2.52MHz Frequency - Self Resonant: 14MHz Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm) Alternative Parts (Cross-Reference): SRU1048-150Y.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRU1048-150YDKR,SRU1 048-150YTR,SRU104815 0Y,SRU1048-150YCT,SR U1048-150Y-ND Base Product Number: SRU1048 Current - Saturation (Isat): 2.7A

Win Source Part Number: 1174892-SRU1048-150Y
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1048
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.201" (5.10mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Q @ Freq: 30 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 29mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRU1048-150Y.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1048-150YDKR,SRU1048-150YTR,SRU1048150Y,SRU1048-150YCT,SRU1048-150Y-ND
Base Product Number: SRU1048
Current - Saturation (Isat): 2.7A

Buy Now Datasheet
SMD 15UH 3.2A 29 MOHM Inductor and Choke - 71-SRU1048-150Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3.2A 29 MOHM Inductor and Choke
71-SRU1048-150Y
SMD 15UH 3.2A 29 MOHM Inductor and Choke 71-SRU1048-150Y
FIXED IND 15UH 3.2A 29 MOHM SMD Product overview: SRU1048-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-150Y can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.2A 29 MOHM SMD Product overview: SRU1048-150Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3.2A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3.2A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1048-150Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRU1048-150YTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-150YTR-ND
Fixed Inductors SRU1048-150YTR-ND
15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-150YDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-150YDKR-ND
Fixed Inductors SRU1048-150YDKR-ND
15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-150YCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRU1048-150YCT-ND
Fixed Inductors SRU1048-150YCT-ND
15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

15µH Shielded Wirewound Inductor 3.2A 29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - SRU1048-150Y - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRU1048-150Y
Fixed Inductors SRU1048-150Y
FIXED IND 15UH 3.2A 29 MOHM SMD

FIXED IND 15UH 3.2A 29 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 15Uh, 2.7A, Smd; Inductance Bourns - 09J2987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.7A, Smd; Inductance Bourns
09J2987
Inductor, Shielded, 15Uh, 2.7A, Smd; Inductance Bourns 09J2987
INDUCTOR, SHIELDED, 15UH, 2.7A, SMD; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Product Length:10mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.7A, SMD; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; Product Length:10mmRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns - 02J3241 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns
02J3241
Inductor, Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns 02J3241
INDUCTOR, SHIELDED, 15UH, 2.7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; DC Resistance Max:0.029ohm; Product Length:10mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 15UH, 2.7A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; DC Resistance Max:0.029ohm; Product Length:10mm RoHS Compliant: Yes

Supplier's Site
Power Inductor, 15Uh, 3.2A, Shielded; Inductance Bourns - 99AC4431 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 3.2A, Shielded; Inductance Bourns
99AC4431
Power Inductor, 15Uh, 3.2A, Shielded; Inductance Bourns 99AC4431
POWER INDUCTOR, 15UH, 3.2A, SHIELDED; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, 15UH, 3.2A, SHIELDED; Inductance:15µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):2.7A; Product Range:SRU1048 Series; Power Inductor Case:10mm x 10mm x 4.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1174892-SRU1048-150Y 71-SRU1048-150Y SRU1048-150YTR-ND SRU1048-150Y 09J2987 02J3241 99AC4431
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 3.2A 29 MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Shielded, 15Uh, 2.7A, Smd; Inductance Bourns Inductor, Shielded, 15Uh, 2.7A, Smd, Full Reel; Inductance Bourns Power Inductor, 15Uh, 3.2A, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36274532266R8KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details