Win Source Part Number: 1273149-SRU1038A-151
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRU1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 µH
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 800
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Q @ Freq: 20 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 476mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.394" W (10.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRU1038A-151YDKR,SRU
Base Product Number: SRU1038A
Current - Saturation (Isat): 800mA
FIXED IND 150UH 900MA 476MOHM SM Product overview: SRU1038A-151Y from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 900MA, 476MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 900MA, 476MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRU1038A-151Y can be used for catalog matching and distributor lookup.
150µH Shielded Wirewound Inductor 900mA 476mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 900mA 476mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 900mA 476mOhm Max Nonstandard
Surface Mount Power Inductor, AEC-Q200 SRU1038A Series, 150 H, 30%, Shielded, 0.476 ohm, 900 mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273149-SRU1038A-151Y | 71-SRU1038A-151Y | 118-SRU1038A-151YDKR-ND | 87X9531 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 150UH 900MA 476MOHM Inductor and Choke | Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Sru1038A Series, 150 H, 30%, Shielded, 0.476 Ohm, 900 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke |